Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06036M80FKTA

Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06036M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M80FKTA-ND
Chip Resistor - Surface Mount CRCW06036M80FKTA-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80M OHM 1/10W 1% 0603 SMD - CRCW06036M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/10W 1% 0603 SMD
CRCW06036M80FKTA
RES 6.80M OHM 1/10W 1% 0603 SMD CRCW06036M80FKTA
RES 6.80Mohm 1/10W 1% 0603 SMD

RES 6.80Mohm 1/10W 1% 0603 SMD

Supplier's Site
Resistor,metal Glaze,6.8Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 60K0112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,6.8Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
60K0112
Resistor,metal Glaze,6.8Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 60K0112
Resistor,Metal Glaze,6.8MOhms,75WV, 1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,6.8MOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036M80FKTA-ND CRCW06036M80FKTA 60K0112
Product Name Chip Resistor - Surface Mount RES 6.80M OHM 1/10W 1% 0603 SMD Resistor,metal Glaze,6.8Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers