Vishay Intertechnology, Inc. RES 6.49M OHM 1/10W 1% 0603 SMD CRCW06036M49FKEA

Description
RES 6.49Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 1/10W 1% 0603 SMD - CRCW06036M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 1/10W 1% 0603 SMD
CRCW06036M49FKEA
RES 6.49M OHM 1/10W 1% 0603 SMD CRCW06036M49FKEA
RES 6.49Mohm 1/10W 1% 0603 SMD

RES 6.49Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.49MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49MHCT-ND
Chip Resistor - Surface Mount 541-6.49MHCT-ND
6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49MHTR-ND
Chip Resistor - Surface Mount 541-6.49MHTR-ND
6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49MHDKR-ND
Chip Resistor - Surface Mount 541-6.49MHDKR-ND
6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036M49FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M49FKEA
Resistors - Chip Resistor - Surface Mount CRCW06036M49FKEA
RES SMD 6.49M OHM 1% 1/10W 0603

RES SMD 6.49M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6M49, 1%, 0.1W, 0603; Resistance Vishay - 51P0312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M49, 1%, 0.1W, 0603; Resistance Vishay
51P0312
Res, Thick Film, 6M49, 1%, 0.1W, 0603; Resistance Vishay 51P0312
RES, THICK FILM, 6M49, 1%, 0.1W, 0603; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M49, 1%, 0.1W, 0603; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M49, 1%, 0.1W, 0603, Reel; Resistance Vishay - 44P2231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M49, 1%, 0.1W, 0603, Reel; Resistance Vishay
44P2231
Res, Thick Film, 6M49, 1%, 0.1W, 0603, Reel; Resistance Vishay 44P2231
RES, THICK FILM, 6M49, 1%, 0.1W, 0603, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M49, 1%, 0.1W, 0603, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06036M49FKEA 541-6.49MHCT-ND CRCW06036M49FKEA 51P0312 44P2231
Product Name RES 6.49M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M49, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6M49, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.49E6 ohms 6.49E6 ohms 6.49E6 ohms 6.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers