Vishay Intertechnology, Inc. RES 6.34M OHM 1/10W 1% 0603 SMD CRCW06036M34FKTA

Description
RES 6.34Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.34Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34M OHM 1/10W 1% 0603 SMD - CRCW06036M34FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34M OHM 1/10W 1% 0603 SMD
CRCW06036M34FKTA
RES 6.34M OHM 1/10W 1% 0603 SMD CRCW06036M34FKTA
RES 6.34Mohm 1/10W 1% 0603 SMD

RES 6.34Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M34FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M34FKTA-ND
Chip Resistor - Surface Mount CRCW06036M34FKTA-ND
6.34 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06036M34FKTA CRCW06036M34FKTA-ND
Product Name RES 6.34M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6.34E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details