The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 6.98 kΩ, a power rating of 100 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor features a stability of OîR/R = 1% for 1000 hours at 70 °C, ensuring reliable performance over time. The component is AEC-Q200 qualified, making it suitable for automotive applications. It has pure tin solder contacts on a nickel barrier layer, allowing compatibility with both lead-free and lead-containing soldering processes. The resistor is packaged in a 0603 size with a 2 mm pitch, facilitating easy integration into various electronic designs.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W4311 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |