Vishay Precision Group Chip Resistor - Surface Mount CRCW06036K34FKTA

Description
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06036K34FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036K34FKTA-ND
Chip Resistor - Surface Mount CRCW06036K34FKTA-ND
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.34K OHM 1/10W 1% 0603 SMD - CRCW06036K34FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W 1% 0603 SMD
CRCW06036K34FKTA
RES 6.34K OHM 1/10W 1% 0603 SMD CRCW06036K34FKTA
RES 6.34Kohm 1/10W 1% 0603 SMD

RES 6.34Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 6K34, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4320
Res, Thick Film, 6K34, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4320
RES, THICK FILM, 6K34, 1%, 0.1W, 0603, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K34, 1%, 0.1W, 0603, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036K34FKTA-ND CRCW06036K34FKTA 07J4320
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/10W 1% 0603 SMD Res, Thick Film, 6K34, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers