Vishay Precision Group Chip Resistor - Surface Mount CRCW06036K20FKEA

Description
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.20KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KHTR-ND
Chip Resistor - Surface Mount 541-6.20KHTR-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KHCT-ND
Chip Resistor - Surface Mount 541-6.20KHCT-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KHDKR-ND
Chip Resistor - Surface Mount 541-6.20KHDKR-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790664
Surface Mount Resistors 6790664
Vishay CRCW06036K20FKEA

Vishay CRCW06036K20FKEA

Supplier's Site
Surface Mount Resistors - 1694460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694460
Surface Mount Resistors 1694460
Vishay CRCW06036K20FKEA

Vishay CRCW06036K20FKEA

Supplier's Site
RES 6.20K OHM 1/10W 1% 0603 SMD - CRCW06036K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W 1% 0603 SMD
CRCW06036K20FKEA
RES 6.20K OHM 1/10W 1% 0603 SMD CRCW06036K20FKEA
RES 6.20Kohm 1/10W 1% 0603 SMD

RES 6.20Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Vishay - 42K3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Vishay
42K3976
Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Vishay 42K3976
RES, THICK FILM, 6K2, 1%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6822
Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6822
RES, THICK FILM, 6K2, 1%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-6.20KHTR-ND 6790664 CRCW06036K20FKEA 42K3976 69W6822
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 6.20K OHM 1/10W 1% 0603 SMD Res, Thick Film, 6K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details