Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060368K0JNTA

Description
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060368K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368K0JNTA-ND
Chip Resistor - Surface Mount CRCW060368K0JNTA-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 68K OHM 1/10W 5% 0603 SMD - CRCW060368K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/10W 5% 0603 SMD
CRCW060368K0JNTA
RES 68K OHM 1/10W 5% 0603 SMD CRCW060368K0JNTA
RES 68Kohm 1/10W 5% 0603 SMD

RES 68Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 68K 5% 200 Rt1 Rohs Compliant Vishay - 48P9677 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 68K 5% 200 Rt1 Rohs Compliant Vishay
48P9677
Crcw0603 68K 5% 200 Rt1 Rohs Compliant Vishay 48P9677
CRCW0603 68K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 68K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060368K0JNTA-ND CRCW060368K0JNTA 48P9677
Product Name Chip Resistor - Surface Mount RES 68K OHM 1/10W 5% 0603 SMD Crcw0603 68K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details