Vishay Precision Group Thick Film Resistors - SMD 1/10watt 681ohms 1% CRCW0603681RFKTA

Description
Thick Film Resistors - SMD 1/10watt 681ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 681ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 681ohms 1% - CRCW0603681RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 681ohms 1%
CRCW0603681RFKTA
Thick Film Resistors - SMD 1/10watt 681ohms 1% CRCW0603681RFKTA
Thick Film Resistors - SMD 1/10watt 681ohms 1%

Thick Film Resistors - SMD 1/10watt 681ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603681RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603681RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603681RFKTATR-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603681RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603681RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603681RFKTADKR-ND
RES SMD 681 OHM 1% 1/10W 0603

RES SMD 681 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603681RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603681RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603681RFKTACT-ND
RES SMD 681 OHM 1% 1/10W 0603

RES SMD 681 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J4339 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J4339
Thick Film Chip Resistor; Filter Terminals Vishay 07J4339
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603681RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603681RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603681RFKTA
RES SMD 681 OHM 1% 1/10W 0603

RES SMD 681 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603681RFKTA 541-CRCW0603681RFKTATR-ND 07J4339 CRCW0603681RFKTA
Product Name Thick Film Resistors - SMD 1/10watt 681ohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers