Vishay Precision Group RES 681 OHM 1/10W 1% 0603 SMD CRCW0603681RFKEA

Description
RES 681ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 681ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/10W 1% 0603 SMD - CRCW0603681RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/10W 1% 0603 SMD
CRCW0603681RFKEA
RES 681 OHM 1/10W 1% 0603 SMD CRCW0603681RFKEA
RES 681ohm 1/10W 1% 0603 SMD

RES 681ohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
987400-CRCW0603681RFKEA
Resistors - Chip Resistor - Surface Mount 987400-CRCW0603681RFKEA
Win Source Part Number: 987400-CRCW0603681RF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 681 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-681HDKR,D11/CRCW 0603 100 681R 1% ET1 E3,541-681HCT,541-68 1HTR Base Product Number: CRCW0603

Win Source Part Number: 987400-CRCW0603681RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 681 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-681HDKR,D11/CRCW0603 100 681R 1% ET1 E3,541-681HCT,541-681HTR
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 681 Ohm 0.1W 75V Resistor - 52-CRCW0603681RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 681 Ohm 0.1W 75V Resistor
52-CRCW0603681RFKEA
SMD 681 Ohm 0.1W 75V Resistor 52-CRCW0603681RFKEA
0603 Thick Film Resistor, 681 Ohm, 1%, 0.1W, 75V, SMD Product overview: CRCW0603681RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603681RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 681 Ohm, 1%, 0.1W, 75V, SMD Product overview: CRCW0603681RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603681RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-681HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681HCT-ND
Chip Resistor - Surface Mount 541-681HCT-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681HTR-ND
Chip Resistor - Surface Mount 541-681HTR-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681HDKR-ND
Chip Resistor - Surface Mount 541-681HDKR-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603681RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603681RFKEA
Chip Resistor - Surface Mount CRCW0603681RFKEA
RES SMD 681 OHM 1% 1/10W 0603

RES SMD 681 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.1W, 0603; Resistance Vishay - 52K8687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.1W, 0603; Resistance Vishay
52K8687
Res, Thick Film, 681R, 1%, 0.1W, 0603; Resistance Vishay 52K8687
RES, THICK FILM, 681R, 1%, 0.1W, 0603; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.1W, 0603; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8686
Res, Thick Film, 681R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8686
RES, THICK FILM, 681R, 1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4336
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4336
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0603681RFKEA 987400-CRCW0603681RFKEA 52-CRCW0603681RFKEA 541-681HCT-ND CRCW0603681RFKEA 52K8687 52K8686 27W4336
Product Name RES 681 OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount SMD 681 Ohm 0.1W 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 681R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 681R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details