Vishay Intertechnology, Inc. RES, 680 OHM, 1/16W, 5%, 0603 CRCW0603680RJNTA

Description
RES, 680ohm, 1/16W, 5%, 0603
Request a Quote Datasheet
Description
RES, 680ohm, 1/16W, 5%, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 680 OHM, 1/16W, 5%, 0603 - CRCW0603680RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 680 OHM, 1/16W, 5%, 0603
CRCW0603680RJNTA
RES, 680 OHM, 1/16W, 5%, 0603 CRCW0603680RJNTA
RES, 680ohm, 1/16W, 5%, 0603

RES, 680ohm, 1/16W, 5%, 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603680RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603680RJNTA-ND
Chip Resistor - Surface Mount CRCW0603680RJNTA-ND
680 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603680RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603680RJNTA
Chip Resistor - Surface Mount CRCW0603680RJNTA
RES SMD 680 OHM 5% 1/10W 0603

RES SMD 680 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603680RJNTA CRCW0603680RJNTA-ND CRCW0603680RJNTA
Product Name RES, 680 OHM, 1/16W, 5%, 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details