Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603665RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3943 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3943
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3943
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3943
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers