Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603649RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3941 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3941
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3941
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3941
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details