Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060363R4FKEA

Description
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-63.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4HTR-ND
Chip Resistor - Surface Mount 541-63.4HTR-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4HCT-ND
Chip Resistor - Surface Mount 541-63.4HCT-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4HDKR-ND
Chip Resistor - Surface Mount 541-63.4HDKR-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 63.4ohms 1% - CRCW060363R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 63.4ohms 1%
CRCW060363R4FKEA
Thick Film Resistors - SMD 1/10watt 63.4ohms 1% CRCW060363R4FKEA
Thick Film Resistors - SMD 1/10watt 63.4ohms 1%

Thick Film Resistors - SMD 1/10watt 63.4ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060363R4FKEA
915875-CRCW060363R4FKEA
Chip Resistor - Surface Mount - CRCW060363R4FKEA 915875-CRCW060363R4FKEA
Manufacturer: Vishay Win Source Part Number: 915875-CRCW060363R4F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-63.4HCT, 541-63.4HTR, 541-63.4HDKR, D11/CRCW0603 100 63R4 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915875-CRCW060363R4FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-63.4HCT, 541-63.4HTR, 541-63.4HDKR, D11/CRCW0603 100 63R4 1% ET1 E3

Buy Now Datasheet
SMD 63.4 Ohm 10W Resistor - 52-CRCW060363R4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63.4 Ohm 10W Resistor
52-CRCW060363R4FKEA
SMD 63.4 Ohm 10W Resistor 52-CRCW060363R4FKEA
63.4 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060363R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060363R4FKEA can be used for catalog matching and distributor lookup.

63.4 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060363R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060363R4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 63R4, 1%, 0.1W, 0603; Resistance Vishay - 52K8661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63R4, 1%, 0.1W, 0603; Resistance Vishay
52K8661
Res, Thick Film, 63R4, 1%, 0.1W, 0603; Resistance Vishay 52K8661
RES, THICK FILM, 63R4, 1%, 0.1W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 63R4, 1%, 0.1W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 63R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3989
Res, Thick Film, 63R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3989
RES, THICK FILM, 63R4, 1%, 0.1W, 0603, REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63R4, 1%, 0.1W, 0603, REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060363R4FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060363R4FKEA
Resistors - Chip Resistor - Surface Mount CRCW060363R4FKEA
RES SMD 63.4 OHM 1% 1/10W 0603

RES SMD 63.4 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-63.4HTR-ND CRCW060363R4FKEA 915875-CRCW060363R4FKEA 52-CRCW060363R4FKEA 52K8661 42K3989 CRCW060363R4FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 63.4ohms 1% Chip Resistor - Surface Mount - CRCW060363R4FKEA SMD 63.4 Ohm 10W Resistor Res, Thick Film, 63R4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 63R4, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details