Vishay Precision Group RES, 0603, 1/16W, 100PPM, 634, 1% CRCW0603634RFKEB

Description
RES, 0603, 1/16W, 100PPM, 634, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 634, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 634, 1% - CRCW0603634RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 634, 1%
CRCW0603634RFKEB
RES, 0603, 1/16W, 100PPM, 634, 1% CRCW0603634RFKEB
RES, 0603, 1/16W, 100PPM, 634, 1%

RES, 0603, 1/16W, 100PPM, 634, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603634RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603634RFKEB-ND
Chip Resistor - Surface Mount CRCW0603634RFKEB-ND
634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603634RFKEB CRCW0603634RFKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 634, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249356 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details