62 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 62Kohm .25W 5% 0603 SMD
RES SMD 62K OHM 5% 1/3W 0603
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060362K0JNEAHP-ND | CRCW060362K0JNEAHP | CRCW060362K0JNEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 62K OHM .25W 5% 0603 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |