Vishay Precision Group Chip Resistor - Surface Mount CRCW060361K9FKEA

Description
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-61.9KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KHDKR-ND
Chip Resistor - Surface Mount 541-61.9KHDKR-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KHCT-ND
Chip Resistor - Surface Mount 541-61.9KHCT-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KHTR-ND
Chip Resistor - Surface Mount 541-61.9KHTR-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060361K9FKEA - CRCW060361K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060361K9FKEA
CRCW060361K9FKEA
CRCW060361K9FKEA CRCW060361K9FKEA
CRCW060361K9FKEA

CRCW060361K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060361K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060361K9FKEA
Chip Resistor - Surface Mount CRCW060361K9FKEA
RES SMD 61.9K OHM 1% 1/10W 0603

RES SMD 61.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay - 52K8647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay
52K8647
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay 52K8647
RES, THICK FILM, 61K9, 1%, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3985
Res, Thick Film, 61K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3985
RES, THICK FILM, 61K9, 1%, 0.1W, 0603, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.1W, 0603, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-61.9KHDKR-ND CRCW060361K9FKEA CRCW060361K9FKEA 52K8647 42K3985
Product Name Chip Resistor - Surface Mount CRCW060361K9FKEA Chip Resistor - Surface Mount Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 61K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details