Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060360R4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060360R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060360R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060360R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060360R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060360R4FKTACT-ND
RES SMD 60.4 OHM 1% 1/10W 0603

RES SMD 60.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060360R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060360R4FKTATR-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060360R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060360R4FKTADKR-ND
RES SMD 60.4 OHM 1% 1/10W 0603

RES SMD 60.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4304
Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4304
RES, THICK FILM, 60R4, 1%, 0.1W, 0603, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 60R4, 1%, 0.1W, 0603, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060360R4FKTA 541-CRCW060360R4FKTACT-ND 07J4304
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:60.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 60R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details