Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 604ohms 1% CRCW0603604RFKEB

Description
Thick Film Resistors - SMD 1/10watt 604ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 604ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 604ohms 1% - CRCW0603604RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 604ohms 1%
CRCW0603604RFKEB
Thick Film Resistors - SMD 1/10watt 604ohms 1% CRCW0603604RFKEB
Thick Film Resistors - SMD 1/10watt 604ohms 1%

Thick Film Resistors - SMD 1/10watt 604ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603604RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603604RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603604RFKEBTR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603604RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603604RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603604RFKEBCT-ND
RES SMD 604 OHM 1% 1/8W 0603

RES SMD 604 OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603604RFKEB 541-CRCW0603604RFKEBTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 604ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details