Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.62ohms 1% CRCW06035R62FNEB

Description
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.62ohms 1% - CRCW06035R62FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%
CRCW06035R62FNEB
Thick Film Resistors - SMD 1/10watt 5.62ohms 1% CRCW06035R62FNEB
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%

Thick Film Resistors - SMD 1/10watt 5.62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R62FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R62FNEB-ND
Chip Resistor - Surface Mount CRCW06035R62FNEB-ND
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R62FNEB CRCW06035R62FNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 5.62ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details