Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035R62FKEAHP

Description
RES SMD 5.62 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES SMD 5.62 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06035R62FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R62FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06035R62FKEAHPCT-ND
RES SMD 5.62 OHM 1% 1/3W 0603

RES SMD 5.62 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035R62FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R62FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06035R62FKEAHPDKR-ND
RES SMD 5.62 OHM 1% 1/3W 0603

RES SMD 5.62 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035R62FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R62FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06035R62FKEAHPTR-ND
5.62 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.62 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 5.62 OHM .25W 1% 0603 SMD - CRCW06035R62FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM .25W 1% 0603 SMD
CRCW06035R62FKEAHP
RES 5.62 OHM .25W 1% 0603 SMD CRCW06035R62FKEAHP
RES 5.62ohm .25W 1% 0603 SMD

RES 5.62ohm .25W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06035R62FKEAHPCT-ND CRCW06035R62FKEAHP
Product Name Chip Resistor - Surface Mount RES 5.62 OHM .25W 1% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details