Vishay Precision Group Chip Resistor - Surface Mount CRCW06035R11FKEA

Description
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11HHDKR-ND
Chip Resistor - Surface Mount 541-5.11HHDKR-ND
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11HHTR-ND
Chip Resistor - Surface Mount 541-5.11HHTR-ND
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11HHCT-ND
Chip Resistor - Surface Mount 541-5.11HHCT-ND
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 5.11ohms 1% - CRCW06035R11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.11ohms 1%
CRCW06035R11FKEA
Thick Film Resistors - SMD 1/10watt 5.11ohms 1% CRCW06035R11FKEA
Thick Film Resistors - SMD 1/10watt 5.11ohms 1%

Thick Film Resistors - SMD 1/10watt 5.11ohms 1%

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.1W, 0603; Resistance Vishay - 47P3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.1W, 0603; Resistance Vishay
47P3604
Res, Thick Film, 5R11, 1%, 0.1W, 0603; Resistance Vishay 47P3604
RES, THICK FILM, 5R11, 1%, 0.1W, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5R11, 1%, 0.1W, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8234
Res, Thick Film, 5R11, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8234
RES, THICK FILM, 5R11, 1%, 0.1W, 0603, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R11, 1%, 0.1W, 0603, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.11HHDKR-ND CRCW06035R11FKEA 47P3604 83R8234
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 5.11ohms 1% Res, Thick Film, 5R11, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5R11, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details