Vishay Precision Group Chip Resistor - Surface Mount CRCW06035R10FNEA

Description
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2939-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2939-2-ND
Chip Resistor - Surface Mount 541-2939-2-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2939-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2939-1-ND
Chip Resistor - Surface Mount 541-2939-1-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2939-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2939-6-ND
Chip Resistor - Surface Mount 541-2939-6-ND
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,5.1,1%,T/R,RoHS Compliant - CRCW06035R10FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,5.1,1%,T/R,RoHS Compliant
CRCW06035R10FNEA
0603,5.1,1%,T/R,RoHS Compliant CRCW06035R10FNEA
0603,5.1,1%,T/R,RoHS Compliant

0603,5.1,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 5R1, 1%, 0.1W, 0603; Resistance Vishay - 72M6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.1W, 0603; Resistance Vishay
72M6843
Res, Thick Film, 5R1, 1%, 0.1W, 0603; Resistance Vishay 72M6843
RES, THICK FILM, 5R1, 1%, 0.1W, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.1W, 0603; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6844
Res, Thick Film, 5R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6844
RES, THICK FILM, 5R1, 1%, 0.1W, 0603, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.1W, 0603, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2939-2-ND CRCW06035R10FNEA 72M6843 72M6844
Product Name Chip Resistor - Surface Mount 0603,5.1,1%,T/R,RoHS Compliant Res, Thick Film, 5R1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details