Vishay Precision Group Chip Resistor - Surface Mount CRCW06035M60FKEAC

Description
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035M60FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M60FKEAC-ND
Chip Resistor - Surface Mount CRCW06035M60FKEAC-ND
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 5M6 1% Et1 E3 Rohs Compliant Vishay - 59AC2807 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 5M6 1% Et1 E3 Rohs Compliant Vishay
59AC2807
D11/crcw0603-C 100 5M6 1% Et1 E3 Rohs Compliant Vishay 59AC2807
D11/CRCW0603-C 100 5M6 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 5M6 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06035M60FKEAC-ND 59AC2807
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 5M6 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details