Vishay Precision Group Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% CRCW06035M23FKEA

Description
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% - CRCW06035M23FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
CRCW06035M23FKEA
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% CRCW06035M23FKEA
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%

Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MHDKR-ND
Chip Resistor - Surface Mount 541-5.23MHDKR-ND
5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MHTR-ND
Chip Resistor - Surface Mount 541-5.23MHTR-ND
5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MHCT-ND
Chip Resistor - Surface Mount 541-5.23MHCT-ND
5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06035M23FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06035M23FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035M23FKEA
RES SMD 5.23M OHM 1% 1/10W 0603

RES SMD 5.23M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 5M23, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M23, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3597
Res, Thick Film, 5M23, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3597
RES, THICK FILM, 5M23, 1%, 0.1W, 0603, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M23, 1%, 0.1W, 0603, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035M23FKEA 541-5.23MHDKR-ND CRCW06035M23FKEA 47P3597
Product Name Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5M23, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 5.23E6 ohms 5.23E6 ohms 5.23E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details