Vishay Precision Group Thick Film Resistors - SMD 1/10watt 5.11Mohms 1% CRCW06035M11FKEA

Description
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1% - CRCW06035M11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1%
CRCW06035M11FKEA
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1% CRCW06035M11FKEA
Thick Film Resistors - SMD 1/10watt 5.11Mohms 1%

Thick Film Resistors - SMD 1/10watt 5.11Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.11MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MHDKR-ND
Chip Resistor - Surface Mount 541-5.11MHDKR-ND
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MHCT-ND
Chip Resistor - Surface Mount 541-5.11MHCT-ND
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MHTR-ND
Chip Resistor - Surface Mount 541-5.11MHTR-ND
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M11, 1%, 0.1W, 0603; Resistance Vishay - 89M6776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.1W, 0603; Resistance Vishay
89M6776
Res, Thick Film, 5M11, 1%, 0.1W, 0603; Resistance Vishay 89M6776
RES, THICK FILM, 5M11, 1%, 0.1W, 0603; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.1W, 0603; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M11, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6777
Res, Thick Film, 5M11, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6777
RES, THICK FILM, 5M11, 1%, 0.1W, 0603, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.1W, 0603, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035M11FKEA 541-5.11MHDKR-ND 89M6776 89M6777
Product Name Thick Film Resistors - SMD 1/10watt 5.11Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 5M11, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5M11, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 5.11E6 ohms 5.11E6 ohms 5.11E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details