Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW06035K76FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW06035K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW06035K76FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW06035K76FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.76KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KHDKR-ND
Chip Resistor - Surface Mount 541-5.76KHDKR-ND
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KHTR-ND
Chip Resistor - Surface Mount 541-5.76KHTR-ND
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KHCT-ND
Chip Resistor - Surface Mount 541-5.76KHCT-ND
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay - 52K8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay
52K8580
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay 52K8580
RES, THICK FILM, 5K76, 1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3943
Res, Thick Film, 5K76, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3943
RES, THICK FILM, 5K76, 1%, 0.1W, 0603, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.1W, 0603, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035K76FKEA 541-5.76KHDKR-ND 52K8580 42K3943
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5K76, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details