Vishay Precision Group RES 5.10K OHM .25W 1% 0603 SMD CRCW06035K10FKEAHP

Description
RES 5.10Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM .25W 1% 0603 SMD - CRCW06035K10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM .25W 1% 0603 SMD
CRCW06035K10FKEAHP
RES 5.10K OHM .25W 1% 0603 SMD CRCW06035K10FKEAHP
RES 5.10Kohm .25W 1% 0603 SMD

RES 5.10Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KSDKR-ND
Chip Resistor - Surface Mount 541-5.10KSDKR-ND
5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KSTR-ND
Chip Resistor - Surface Mount 541-5.10KSTR-ND
5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KSCT-ND
Chip Resistor - Surface Mount 541-5.10KSCT-ND
5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay - 24T7184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay
24T7184
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay 24T7184
RES, AEC-Q200, THICK FILM, 5K1, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K1, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay - 65AC3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay
65AC3406
Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay 65AC3406
RES, AEC-Q200, THICK FILM, 5K1, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K1, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035K10FKEAHP 541-5.10KSDKR-ND 24T7184
Product Name RES 5.10K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 5K1, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers