Vishay Precision Group Chip Resistor - Surface Mount CRCW060359R0FKTA

Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060359R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060359R0FKTA-ND
Chip Resistor - Surface Mount CRCW060359R0FKTA-ND
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 59ohms 1% - CRCW060359R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 59ohms 1%
CRCW060359R0FKTA
Thick Film Resistors - SMD 1/10watt 59ohms 1% CRCW060359R0FKTA
Thick Film Resistors - SMD 1/10watt 59ohms 1%

Thick Film Resistors - SMD 1/10watt 59ohms 1%

Supplier's Site
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4299
Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4299
RES, THICK FILM, 59R, 1%, 0.1W, 0603, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 59R, 1%, 0.1W, 0603, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060359R0FKTA-ND CRCW060359R0FKTA 07J4299
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 59ohms 1% Res, Thick Film, 59R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers