Vishay Precision Group Chip Resistor - Surface Mount CRCW060359K0FKTA

Description
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060359K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060359K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060359K0FKTATR-ND
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060359K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060359K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060359K0FKTACT-ND
RES SMD 59K OHM 1% 1/10W 0603

RES SMD 59K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060359K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060359K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060359K0FKTADKR-ND
RES SMD 59K OHM 1% 1/10W 0603

RES SMD 59K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 59Kohms 1% - CRCW060359K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 59Kohms 1%
CRCW060359K0FKTA
Thick Film Resistors - SMD 1/10watt 59Kohms 1% CRCW060359K0FKTA
Thick Film Resistors - SMD 1/10watt 59Kohms 1%

Thick Film Resistors - SMD 1/10watt 59Kohms 1%

Supplier's Site
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4302
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4302
RES, THICK FILM, 59K, 1%, 0.1W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 59K, 1%, 0.1W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060359K0FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060359K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW060359K0FKTA
RES SMD 59K OHM 1% 1/10W 0603

RES SMD 59K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060359K0FKTATR-ND CRCW060359K0FKTA 07J4302 CRCW060359K0FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 59Kohms 1% Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details