Vishay Intertechnology, Inc. CRCW060356R2FKTA CRCW060356R2FKTA

Description
CRCW060356R2FKTA
Request a Quote Datasheet
Description
CRCW060356R2FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060356R2FKTA - CRCW060356R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060356R2FKTA
CRCW060356R2FKTA
CRCW060356R2FKTA CRCW060356R2FKTA
CRCW060356R2FKTA

CRCW060356R2FKTA

Supplier's Site
SMD 10W Resistor - 52-CRCW060356R2FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW060356R2FKTA
SMD 10W Resistor 52-CRCW060356R2FKTA
56.2R 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060356R2FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R2FKTA can be used for catalog matching and distributor lookup.

56.2R 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060356R2FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R2FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060356R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356R2FKTA-ND
Chip Resistor - Surface Mount CRCW060356R2FKTA-ND
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4285
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4285
RES, THICK FILM, 56R2, 1%, 0.1W, 0603, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 56R2, 1%, 0.1W, 0603, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060356R2FKTA 52-CRCW060356R2FKTA CRCW060356R2FKTA-ND 07J4285
Product Name CRCW060356R2FKTA SMD 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details