Vishay Intertechnology, Inc. RES 56 OHM .25W 5% 0603 SMD CRCW060356R0JNEAHP

Description
RES 56ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 56ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM .25W 5% 0603 SMD - CRCW060356R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM .25W 5% 0603 SMD
CRCW060356R0JNEAHP
RES 56 OHM .25W 5% 0603 SMD CRCW060356R0JNEAHP
RES 56ohm .25W 5% 0603 SMD

RES 56ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060356R0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060356R0JNEAHPDKR-ND
56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060356R0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060356R0JNEAHPCT-ND
56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060356R0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060356R0JNEAHPTR-ND
56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060356R0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060356R0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060356R0JNEAHP
RES SMD 56 OHM 5% 1/3W 0603

RES SMD 56 OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060356R0JNEAHP 541-CRCW060356R0JNEAHPDKR-ND CRCW060356R0JNEAHP
Product Name RES 56 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details