Vishay Intertechnology, Inc. RES 56.0K OHM 1/10W 1% 0603 SMD CRCW060356K0FKTA

Description
RES 56.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 56.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/10W 1% 0603 SMD - CRCW060356K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/10W 1% 0603 SMD
CRCW060356K0FKTA
RES 56.0K OHM 1/10W 1% 0603 SMD CRCW060356K0FKTA
RES 56.0Kohm 1/10W 1% 0603 SMD

RES 56.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060356K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356K0FKTA-ND
Chip Resistor - Surface Mount CRCW060356K0FKTA-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060356K0FKTA CRCW060356K0FKTA-ND
Product Name RES 56.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details