Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060356K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4299
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4299
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3054 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3054
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3054
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4299
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details