VISHAY INTERTECHNOLOGY, INC.
CRCW0603562JT -- RES CHIP 5.6K OHM 0603 5%
Vishay Intertechnology, Inc.
RES CHIP 5.6K OHM 0603 5%
CRCW0603562JT
Description
RES CHIP 5.6Kohm 0603 5%
Request a Quote
Email Supplier
Description
RES CHIP 5.6Kohm 0603 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603562JT |
|
Product Name
|
RES CHIP 5.6K OHM 0603 5% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
47 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details