0603 Thick Film Resistor, 560kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603560KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603560KFKEA can be used for catalog matching and distributor lookup.
Thick Film Chip ResistorSeries:CRCW;
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 560K, 1%, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 560K, 1%, 0.1W, 0603, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0603560KFKEA | CRCW0603560KFKEA | 541-560KHCT-ND | 6790532 | 52K8619 | 52K8620 | 27W4300 |
| Product Name | SMD 75V 100mW Resistor | Thick Film Chip ResistorSeries:CRCW; Resistance:560kohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 560K, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 560K, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 560000 ohms | 560000 ohms | 560000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 75 volts | 75 volts | |||||
| Operating AC Voltage | 75 volts | 75 volts |