The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W3046, features a resistance value of 53.6 kΩ with a tolerance of 1%. It has a rated power dissipation of 100 mW and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring AEC-Q200 qualification, ensuring reliability in automotive environments. It is packaged in a 0603 size with pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Resistance:53.6kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 27W4295 | 25AC7548 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |
| Category / Application | General Use |