Vishay Precision Group Chip Resistor - Surface Mount CRCW060352R3FKEA

Description
52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-52.3HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3HDKR-ND
Chip Resistor - Surface Mount 541-52.3HDKR-ND
52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3HTR-ND
Chip Resistor - Surface Mount 541-52.3HTR-ND
52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3HCT-ND
Chip Resistor - Surface Mount 541-52.3HCT-ND
52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060352R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060352R3FKEA
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060352R3FKEA
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 52R3, 1%, 0.1W, 0603; Resistance Vishay - 52K8602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 0.1W, 0603; Resistance Vishay
52K8602
Res, Thick Film, 52R3, 1%, 0.1W, 0603; Resistance Vishay 52K8602
RES, THICK FILM, 52R3, 1%, 0.1W, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 0.1W, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52R3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3953
Res, Thick Film, 52R3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3953
RES, THICK FILM, 52R3, 1%, 0.1W, 0603, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 0.1W, 0603, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-52.3HDKR-ND CRCW060352R3FKEA 52K8602 42K3953
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 52R3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 52R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details