Vishay Intertechnology, Inc. RESN 0603LF-51, 5%, 0603LF CRCW060351R0JNEB

Description
RESN 0603LF-51, 5%, 0603LF
Request a Quote Datasheet
Description
RESN 0603LF-51, 5%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN 0603LF-51, 5%, 0603LF - CRCW060351R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-51, 5%, 0603LF
CRCW060351R0JNEB
RESN 0603LF-51, 5%, 0603LF CRCW060351R0JNEB
RESN 0603LF-51, 5%, 0603LF

RESN 0603LF-51, 5%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - CRCW060351R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060351R0JNEB-ND
Chip Resistor - Surface Mount CRCW060351R0JNEB-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060351R0JNEB CRCW060351R0JNEB-ND
Product Name RESN 0603LF-51, 5%, 0603LF Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details