Vishay Precision Group Chip Resistor - Surface Mount CRCW0603511KFKTA

Description
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603511KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603511KFKTA-ND
Chip Resistor - Surface Mount CRCW0603511KFKTA-ND
511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603511KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603511KFKTA
Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603511KFKTA
Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4268
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4268
RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603511KFKTA-ND CRCW0603511KFKTA 07J4268
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details