Vishay Intertechnology, Inc. RES, 5.11KOHM 1%, 0.0625W, 0603 CRCW06035111F

Description
RES, 5.11KOHM 1%, 0.0625W, 0603
Request a Quote
Description
RES, 5.11KOHM 1%, 0.0625W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.11KOHM 1%, 0.0625W, 0603 - CRCW06035111F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.11KOHM 1%, 0.0625W, 0603
CRCW06035111F
RES, 5.11KOHM 1%, 0.0625W, 0603 CRCW06035111F
RES, 5.11KOHM 1%, 0.0625W, 0603

RES, 5.11KOHM 1%, 0.0625W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035111F
Product Name RES, 5.11KOHM 1%, 0.0625W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details