Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 510ohms 1% CRCW0603510RFKEB

Description
Thick Film Resistors - SMD 1/10watt 510ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 510ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 510ohms 1% - CRCW0603510RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 510ohms 1%
CRCW0603510RFKEB
Thick Film Resistors - SMD 1/10watt 510ohms 1% CRCW0603510RFKEB
Thick Film Resistors - SMD 1/10watt 510ohms 1%

Thick Film Resistors - SMD 1/10watt 510ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603510RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603510RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603510RFKEBTR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603510RFKEB 541-CRCW0603510RFKEBTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 510ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details