VISHAY INTERTECHNOLOGY, INC.
CRCW06034R75FRT1 -- RES 4.75R 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 4.75R 1% 0.1W 0603
CRCW06034R75FRT1
Description
RES 4.75R 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 4.75R 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06034R75FRT1 |
|
Product Name
|
RES 4.75R 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
68 ohms
Tolerance
10 +/- %
View Details
3 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details