Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.7ohms 5% CRCW06034R70JNEB

Description
Thick Film Resistors - SMD 1/10watt 4.7ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.7ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.7ohms 5% - CRCW06034R70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.7ohms 5%
CRCW06034R70JNEB
Thick Film Resistors - SMD 1/10watt 4.7ohms 5% CRCW06034R70JNEB
Thick Film Resistors - SMD 1/10watt 4.7ohms 5%

Thick Film Resistors - SMD 1/10watt 4.7ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R70JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R70JNEB-ND
Chip Resistor - Surface Mount CRCW06034R70JNEB-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034R70JNEB CRCW06034R70JNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 4.7ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details