Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034R53FNTC

Description
4.53 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06034R53FNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034R53FNTC-ND
Chip Resistor - Surface Mount CRCW06034R53FNTC-ND
4.53 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.53 1% 200 Rt6 Rohs Compliant Vishay - 48P9263 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.53 1% 200 Rt6 Rohs Compliant Vishay
48P9263
Crcw0603 4.53 1% 200 Rt6 Rohs Compliant Vishay 48P9263
CRCW0603 4.53 1% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 4.53 1% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034R53FNTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034R53FNTC
Chip Resistor - Surface Mount CRCW06034R53FNTC
RES SMD 4.53 OHM 1% 1/10W 0603

RES SMD 4.53 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06034R53FNTC-ND 48P9263 CRCW06034R53FNTC
Product Name Chip Resistor - Surface Mount Crcw0603 4.53 1% 200 Rt6 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data