Vishay Precision Group Chip Resistor - Surface Mount CRCW06034R42FNEA

Description
4.42 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.42 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.42HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42HTR-ND
Chip Resistor - Surface Mount 541-4.42HTR-ND
4.42 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,4.42,1%,T/R,RoHS Compliant - CRCW06034R42FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,4.42,1%,T/R,RoHS Compliant
CRCW06034R42FNEA
0603,4.42,1%,T/R,RoHS Compliant CRCW06034R42FNEA
0603,4.42,1%,T/R,RoH S Compliant

0603,4.42,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 4.42 Ohm, 100Mw, 1%; Filter Terminals Vishay - 52K8506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.42 Ohm, 100Mw, 1%; Filter Terminals Vishay
52K8506
Resistor, Thick Film, 4.42 Ohm, 100Mw, 1%; Filter Terminals Vishay 52K8506
RESISTOR, THICK FILM, 4.42 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:75V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.42 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:75V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.42HTR-ND CRCW06034R42FNEA 52K8506
Product Name Chip Resistor - Surface Mount 0603,4.42,1%,T/R,RoHS Compliant Resistor, Thick Film, 4.42 Ohm, 100Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details