Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034R30FKEA

Description
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.30HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30HHDKR-ND
Chip Resistor - Surface Mount 541-4.30HHDKR-ND
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30HHCT-ND
Chip Resistor - Surface Mount 541-4.30HHCT-ND
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30HHTR-ND
Chip Resistor - Surface Mount 541-4.30HHTR-ND
4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.30 OHM 1/10W 1% 0603 SMD - CRCW06034R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/10W 1% 0603 SMD
CRCW06034R30FKEA
RES 4.30 OHM 1/10W 1% 0603 SMD CRCW06034R30FKEA
RES 4.30ohm 1/10W 1% 0603 SMD

RES 4.30ohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 4.3 OHM 10W Resistor - 52-CRCW06034R30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.3 OHM 10W Resistor
52-CRCW06034R30FKEA
SMD 4.3 OHM 10W Resistor 52-CRCW06034R30FKEA
RES SMD 4.3 OHM 1% 1/10W 0603 Product overview: CRCW06034R30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034R30FKEA can be used for catalog matching and distributor lookup.

RES SMD 4.3 OHM 1% 1/10W 0603 Product overview: CRCW06034R30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034R30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4.3Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3035
Res, 4.3Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3035
RES, 4.3OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 4.3OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06034R30FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034R30FKEA
Resistors - Chip Resistor - Surface Mount CRCW06034R30FKEA
RES SMD 4.3 OHM 1% 1/10W 0603

RES SMD 4.3 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.30HHDKR-ND CRCW06034R30FKEA 52-CRCW06034R30FKEA 33AK3035 CRCW06034R30FKEA
Product Name Chip Resistor - Surface Mount RES 4.30 OHM 1/10W 1% 0603 SMD SMD 4.3 OHM 10W Resistor Res, 4.3Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details