Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.7Mohms 1% CRCW06034M70FKTA

Description
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1% - CRCW06034M70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1%
CRCW06034M70FKTA
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1% CRCW06034M70FKTA
Thick Film Resistors - SMD 1/10watt 4.7Mohms 1%

Thick Film Resistors - SMD 1/10watt 4.7Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034M70FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034M70FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06034M70FKTATR-ND
4.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034M70FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034M70FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06034M70FKTACT-ND
RES SMD 4.7M OHM 1% 1/10W 0603

RES SMD 4.7M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034M70FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034M70FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06034M70FKTADKR-ND
RES SMD 4.7M OHM 1% 1/10W 0603

RES SMD 4.7M OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06034M70FKTA 541-CRCW06034M70FKTATR-ND
Product Name Thick Film Resistors - SMD 1/10watt 4.7Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 4.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers