Vishay Precision Group Thick Film Resistors - SMD 1/10watt 4.32Mohms 1% CRCW06034M32FKEA

Description
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1% - CRCW06034M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1%
CRCW06034M32FKEA
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1% CRCW06034M32FKEA
Thick Film Resistors - SMD 1/10watt 4.32Mohms 1%

Thick Film Resistors - SMD 1/10watt 4.32Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MHTR-ND
Chip Resistor - Surface Mount 541-4.32MHTR-ND
4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MHCT-ND
Chip Resistor - Surface Mount 541-4.32MHCT-ND
4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MHDKR-ND
Chip Resistor - Surface Mount 541-4.32MHDKR-ND
4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M32, 1%, 0.1W, 0603; Resistance Vishay - 51P0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.1W, 0603; Resistance Vishay
51P0281
Res, Thick Film, 4M32, 1%, 0.1W, 0603; Resistance Vishay 51P0281
RES, THICK FILM, 4M32, 1%, 0.1W, 0603; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.1W, 0603; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3581
Res, Thick Film, 4M32, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3581
RES, THICK FILM, 4M32, 1%, 0.1W, 0603, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.1W, 0603, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034M32FKEA 541-4.32MHTR-ND 51P0281 47P3581
Product Name Thick Film Resistors - SMD 1/10watt 4.32Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4M32, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.32E6 ohms 4.32E6 ohms 4.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details