Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06034M02FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4245 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4245
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4245
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4245
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details