Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06034K99FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2956
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2956
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2956
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details